Vishay Precision Group Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay IMC1812ER1R0K.

Description
INDUCTOR, 1UH, 450MA, +10%, 100MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, 450MA, +10%, 100MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay - 27AC6668 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay
27AC6668
Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay 27AC6668
INDUCTOR, 1UH, 450MA, +10%, 100MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

INDUCTOR, 1UH, 450MA, +10%, 100MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6668
Product Name Inductor, 1Uh, 450Ma, +10%, 100Mhz, Full Reel; Inductance Vishay
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details