Vishay Precision Group Inductance Vishay IMC1812ER102K.

Description
Inductance:1mH; DC Resistance Max:8ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite RoHS Compliant: Yes
Description
Inductance:1mH; DC Resistance Max:8ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 23AC5812 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
23AC5812
Inductance Vishay 23AC5812
Inductance:1mH; DC Resistance Max:8ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite RoHS Compliant: Yes

Inductance:1mH; DC Resistance Max:8ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC5812
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details