Vishay Precision Group Inductance Vishay IMC1210ER1R2K.

Description
Inductance:1.2µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
Inductance:1.2µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6665 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6665
Inductance Vishay 27AC6665
Inductance:1.2µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes

Inductance:1.2µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6665
Product Name Inductance Vishay
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details