Vishay Intertechnology, Inc. Fixed Inductors - IMC0805RKR12J01 IMC0805RKR12J01

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064989-IMC0805RKR12 J01 Termination: SMD/SMT Length: 2 mm Inductance: 120 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 600 MHz Height: 1 mm Width: 1.25 mm Categories: Fixed Inductors DC Resistance (DCR): 760 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Max DC Current: 275 mA RoHS: Non-Compliant Q Factor: 8
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064989-IMC0805RKR12 J01 Termination: SMD/SMT Length: 2 mm Inductance: 120 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 600 MHz Height: 1 mm Width: 1.25 mm Categories: Fixed Inductors DC Resistance (DCR): 760 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Max DC Current: 275 mA RoHS: Non-Compliant Q Factor: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805RKR12J01 - 1064989-IMC0805RKR12J01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IMC0805RKR12J01
1064989-IMC0805RKR12J01
Fixed Inductors - IMC0805RKR12J01 1064989-IMC0805RKR12J01
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064989-IMC0805RKR12 J01 Termination: SMD/SMT Length: 2 mm Inductance: 120 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 600 MHz Height: 1 mm Width: 1.25 mm Categories: Fixed Inductors DC Resistance (DCR): 760 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Max DC Current: 275 mA RoHS: Non-Compliant Q Factor: 8

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064989-IMC0805RKR12J01
Termination: SMD/SMT
Length: 2 mm
Inductance: 120 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Self Resonant Frequency: 600 MHz
Height: 1 mm
Width: 1.25 mm
Categories: Fixed Inductors
DC Resistance (DCR): 760 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Max DC Current: 275 mA
RoHS: Non-Compliant
Q Factor: 8

Buy Now
0.12uH 150MHz 0.5A Inductor and Choke - 71-IMC0805RKR12J01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12uH 150MHz 0.5A Inductor and Choke
71-IMC0805RKR12J01
0.12uH 150MHz 0.5A Inductor and Choke 71-IMC0805RKR12J01
Inductor High Frequency Chip Wirewound 0.12uH 5% 150MHz 50Q-Factor Ceramic 0.5A 0.48Ohm DCR 0805 T/R Product overview: IMC0805RKR12J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 150MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 150MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805RKR12J01 can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Wirewound 0.12uH 5% 150MHz 50Q-Factor Ceramic 0.5A 0.48Ohm DCR 0805 T/R Product overview: IMC0805RKR12J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 150MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 150MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805RKR12J01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064989-IMC0805RKR12J01 71-IMC0805RKR12J01
Product Name Fixed Inductors - IMC0805RKR12J01 0.12uH 150MHz 0.5A Inductor and Choke
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details