Vishay Intertechnology, Inc. INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR82K

Description
INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR82K
INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR82K
INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0805ERR82K
Product Name INDUCTOR 820NH 10% 0805 820nH 125mA - - Non-Magnetic Core ¦10% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 47 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Fixed Inductors - 399-17759-2-ND - DigiKey
KEMET Electronics Corporation
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %)
DCR 7 ohms
View Details