Datatronics™ Inductor, High Frequency Wirewound DR349-6 Series

Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 0.01uH to 100uH. Operating Temp. -40C to +130C. Size: 2.5mm x 2.0mm x 1.8mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 0.01uH to 100uH. Operating Temp. -40C to +130C. Size: 2.5mm x 2.0mm x 1.8mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, High Frequency Wirewound - DR349-6 Series - Datatronics™
Menifee, CA, USA
Inductor, High Frequency Wirewound
DR349-6 Series
Inductor, High Frequency Wirewound DR349-6 Series
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 0.01uH to 100uH. Operating Temp. -40C to +130C. Size: 2.5mm x 2.0mm x 1.8mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow soldering.
  • Inductance Range from 0.01uH to 100uH.
  • Operating Temp. -40C to +130C.
  • Size: 2.5mm x 2.0mm x 1.8mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR349-6 Series
Product Name Inductor, High Frequency Wirewound
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Frequency
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details