Vishay Intertechnology, Inc. INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR39K

Description
INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR39K
INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR39K
INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0805ERR39K
Product Name INDUCTOR 390NH 10% 0805 390nH 150mA - - Non-Magnetic Core ¦10% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0095 microH
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
View Details
Molded Wirewound Chip Inductors - MCI Series - RCD Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details