Datatronics™ Inductor, High Frequency Wirewound DR354-0 Series

Description
Features SMD 0402 Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.0nH to 68nH. Operating Temp. -40C to +125C. Size: 1.19mm x 0.64mm x 0.66mm.
Datasheet
Description
Features SMD 0402 Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.0nH to 68nH. Operating Temp. -40C to +125C. Size: 1.19mm x 0.64mm x 0.66mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, High Frequency Wirewound - DR354-0 Series - Datatronics™
Menifee, CA, USA
Inductor, High Frequency Wirewound
DR354-0 Series
Inductor, High Frequency Wirewound DR354-0 Series
Features SMD 0402 Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.0nH to 68nH. Operating Temp. -40C to +125C. Size: 1.19mm x 0.64mm x 0.66mm.

Features

  • SMD 0402 Chip Inductor, Low Profile.
  • Suitable for High Frequency Application.
  • Inductance Range from 1.0nH to 68nH.
  • Operating Temp. -40C to +125C.
  • Size: 1.19mm x 0.64mm x 0.66mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR354-0 Series
Product Name Inductor, High Frequency Wirewound
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Frequency
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details