Vishay Intertechnology, Inc. INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR39J

Description
INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR39J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR39J
INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR39J
INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0805ERR39J
Product Name INDUCTOR 390NH 5% 0805 390nH 150mA - - Non-Magnetic Core ¦5% Unshielded 1.82 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126033 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 680 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - 399-L1007C151MPWSTTR-ND - DigiKey
KEMET Electronics Corporation
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %)
DCR 3.2 ohms
View Details