22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863237-B82464P4223M0
Series: B82464P4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 52mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5665-1, 495-5665-2, 495-5665-6, B82464P4223M-ND, B82464P4223M
FIXED IND 22UH 2.25A 52 MOHM SMD Product overview: B82464P4223M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.25A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.25A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4223M000 can be used for catalog matching and distributor lookup.
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.25A 52mOhm DCR Automotive Blister T/R
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 ohm, 2.25 A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5665-6-ND | 863237-B82464P4223M000 | 71-B82464P4223M000 | 3410-B82464P4223M000 | 31Y0647 |
| Product Name | Fixed Inductors | Fixed Inductors - B82464P4223M000 | SMD 22UH 2.25A 52 MOHM Inductor and Choke | Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.25A 52mOhm DCR Automotive Blister T/R | Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 Ohm, 2.25 A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |