Vishay Precision Group Inductance Vishay IMC0805ERR12J01.

Description
Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Inductance Tolerance:± 5%; Core Material:Ferrite RoHS Compliant: Yes
Datasheet
Description
Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Inductance Tolerance:± 5%; Core Material:Ferrite RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 15AC3065 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
15AC3065
Inductance Vishay 15AC3065
Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Inductance Tolerance:± 5%; Core Material:Ferrite RoHS Compliant: Yes

Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Inductance Tolerance:± 5%; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15AC3065
Product Name Inductance Vishay
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details