Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER3R9J01

Description
3.9µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER3R9J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER3R9J01-ND
Fixed Inductors IMC0805ER3R9J01-ND
3.9µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 0805 (2012 Metric)

3.9µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 5% 0805 3.9¦H 200mA - - Ferrite Core ¦5% Unshielded 2.5 Ohm Max 15 @ 7.96MHz 60MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER3R9J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 0805 3.9¦H 200mA - - Ferrite Core ¦5% Unshielded 2.5 Ohm Max 15 @ 7.96MHz 60MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER3R9J01
INDUCTOR WW 3.9UH 5% 0805 3.9¦H 200mA - - Ferrite Core ¦5% Unshielded 2.5 Ohm Max 15 @ 7.96MHz 60MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER3R9J01
INDUCTOR WW 3.9UH 5% 0805 3.9¦H 200mA - - Ferrite Core ¦5% Unshielded 2.5 Ohm Max 15 @ 7.96MHz 60MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 5% 0805 3.9¦H 200mA - - Ferrite Core ¦5% Unshielded 2.5 Ohm Max 15 @ 7.96MHz 60MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER3R9J01-ND IMC0805ER3R9J01
Product Name Fixed Inductors INDUCTOR WW 3.9UH 5% 0805 3.9¦H 200mA - - Ferrite Core ¦5% Unshielded 2.5 Ohm Max 15 @ 7.96MHz 60MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details