3.3uH 5% Ferrite SMD Inductor 0805 0.21A 2.3R DCR Product overview: IMC0805ER3R3J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 0.21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER3R3J01 can be used for catalog matching and distributor lookup.
3.3µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 0805 (2012 Metric)
3.3µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 0805 (2012 Metric)
3.3µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 0805 (2012 Metric)
INDUCTOR WW 3.3UH 5% 0805 3.3¦H 210mA - - Ferrite Core ¦5% Unshielded 2.3 Ohm Max 15 @ 7.96MHz 70MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
HF INDUCTOR, 3.3UH, 300MA, 5% 70MHZ; Inductance:3.3µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:70MHz; DC Current Rating:210mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Product Length:2mmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC0805ER3R3J01 | 541-IMC0805ER3R3J01TR-ND | IMC0805ER3R3J01 | 53K5175 |
| Product Name | SMD 3.3uH 0.21A Inductor and Choke | Fixed Inductors | INDUCTOR WW 3.3UH 5% 0805 3.3¦H 210mA - - Ferrite Core ¦5% Unshielded 2.3 Ohm Max 15 @ 7.96MHz 70MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Hf Inductor, 3.3Uh, 300Ma, 5% 70Mhz; Inductance Vishay |
| Core Material | Ferrite, Ceramic | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |