Vishay Intertechnology, Inc. INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER33NK

Description
INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER33NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER33NK
INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER33NK
INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ER33NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER33NK-ND
Fixed Inductors IMC0805ER33NK-ND
33nH Unshielded Wirewound Inductor 395mA 300mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 395mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER33NK IMC0805ER33NK-ND
Product Name INDUCTOR 33NH 10% 0805 33nH 395mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 395 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details