SMD Inductor 27nH 5% 250MHz Ceramic 0.6A 0.12Ohm 0805 Product overview: IMC0805ER27NJ01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 0.6A, 0.12Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 0.6A, 0.12Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER27NJ01 can be used for catalog matching and distributor lookup.
INDUCTOR WW 27NH 5% 0805 27nH 600mA - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 500MHz 2.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
27nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
27nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
27nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
HF INDUCTOR, 27NH, 600MA, 5% 2.6GHZ; Inductance:27nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.6MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IMC0805ER27NJ01 | IMC0805ER27NJ01 | 541-IMC0805ER27NJ01CT-ND | 53K5173 |
| Product Name | SMD 250MHz 0.6A 0.12Ohm Inductor and Choke | INDUCTOR WW 27NH 5% 0805 27nH 600mA - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 500MHz 2.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | Hf Inductor, 27Nh, 600Ma, 5% 2.6Ghz; Inductance Vishay |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | ||
| Inductance Range | 0.0270 microH | 0.0270 microH | 0.0270 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Application | General Purpose |