Vishay Intertechnology, Inc. INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER22NK

Description
INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER22NK
INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER22NK
INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ER22NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER22NK-ND
Fixed Inductors IMC0805ER22NK-ND
22nH Unshielded Wirewound Inductor 465mA 220mOhm Max 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 465mA 220mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER22NK IMC0805ER22NK-ND
Product Name INDUCTOR 22NH 10% 0805 22nH 465mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 15 @ 100MHz 2.6GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 465 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 3631B220MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details