Vishay Intertechnology, Inc. INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER1R0J

Description
INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER1R0J
INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER1R0J
INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ER1R0J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER1R0J-ND
Fixed Inductors IMC0805ER1R0J-ND
1µH Unshielded Wirewound Inductor 120mA 2.98Ohm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 120mA 2.98Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER1R0J IMC0805ER1R0J-ND
Product Name INDUCTOR 1.0UH 5% 0805 1¦H 120mA - - Non-Magnetic Core ¦5% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 1 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 120 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 1-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details