Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER18NK

Description
18nH Unshielded Wirewound Inductor 480mA 220mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 480mA 220mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER18NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER18NK-ND
Fixed Inductors IMC0805ER18NK-ND
18nH Unshielded Wirewound Inductor 480mA 220mOhm Max 0805 (2012 Metric)

18nH Unshielded Wirewound Inductor 480mA 220mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 18NH 10% 0805 18nH 480mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 12 @ 100MHz 3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER18NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 18NH 10% 0805 18nH 480mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 12 @ 100MHz 3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER18NK
INDUCTOR 18NH 10% 0805 18nH 480mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 12 @ 100MHz 3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER18NK
INDUCTOR 18NH 10% 0805 18nH 480mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 12 @ 100MHz 3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 18NH 10% 0805 18nH 480mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 12 @ 100MHz 3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER18NK-ND IMC0805ER18NK
Product Name Fixed Inductors INDUCTOR 18NH 10% 0805 18nH 480mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 12 @ 100MHz 3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details