Vishay Precision Group Fixed Inductors IMC0805ER18NJ01

Description
18nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER18NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER18NJ01-ND
Fixed Inductors IMC0805ER18NJ01-ND
18nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

18nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 18NH 5% 0805 18nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.4GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER18NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 5% 0805 18nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.4GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER18NJ01
INDUCTOR WW 18NH 5% 0805 18nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.4GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER18NJ01
INDUCTOR WW 18NH 5% 0805 18nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.4GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18NH 5% 0805 18nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.4GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER18NJ01-ND IMC0805ER18NJ01
Product Name Fixed Inductors INDUCTOR WW 18NH 5% 0805 18nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.4GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details