Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER12NK

Description
12nH Unshielded Wirewound Inductor 535mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 535mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER12NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER12NK-ND
Fixed Inductors IMC0805ER12NK-ND
12nH Unshielded Wirewound Inductor 535mA 180mOhm Max 0805 (2012 Metric)

12nH Unshielded Wirewound Inductor 535mA 180mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 12NH 10% 0805 12nH 535mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 10 @ 100MHz 3.3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER12NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 12NH 10% 0805 12nH 535mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 10 @ 100MHz 3.3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER12NK
INDUCTOR 12NH 10% 0805 12nH 535mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 10 @ 100MHz 3.3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER12NK
INDUCTOR 12NH 10% 0805 12nH 535mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 10 @ 100MHz 3.3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 12NH 10% 0805 12nH 535mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 10 @ 100MHz 3.3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER12NK-ND IMC0805ER12NK
Product Name Fixed Inductors INDUCTOR 12NH 10% 0805 12nH 535mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 10 @ 100MHz 3.3GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details