Vishay Intertechnology, Inc. INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ERR22J

Description
INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ERR22J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ERR22J
INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ERR22J
INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ERR22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ERR22J-ND
Fixed Inductors IMC0603ERR22J-ND
220nH Unshielded Inductor 70mA 7.5Ohm Max 0603 (1608 Metric)

220nH Unshielded Inductor 70mA 7.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ERR22J IMC0603ERR22J-ND
Product Name INDUCTOR 220NH 5% 0603 220nH 70mA - - Ceramic ¦5% Unshielded 7.5 Ohm Max 20 @ 500MHz 900MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.2200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 70 milliamps
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers