Vishay Intertechnology, Inc. INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ERR18J

Description
INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ERR18J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ERR18J
INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ERR18J
INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ERR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ERR18J-ND
Fixed Inductors IMC0603ERR18J-ND
180nH Unshielded Inductor 80mA 6.5Ohm Max 0603 (1608 Metric)

180nH Unshielded Inductor 80mA 6.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ERR18J IMC0603ERR18J-ND
Product Name INDUCTOR 180NH 5% 0603 180nH 80mA - - Ceramic ¦5% Unshielded 6.5 Ohm Max 20 @ 500MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 80 milliamps
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers