INDUCTOR WW 6.8NH 5% 0603 6.8nH 700mA - - - ¦5% Unshielded 110 mOhm Max 30 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0603ER6N8J01 | IMC0603ER6N8J01-ND |
| Product Name | INDUCTOR WW 6.8NH 5% 0603 6.8nH 700mA - - - ¦5% Unshielded 110 mOhm Max 30 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0068 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.1100 ohms | 0.1100 ohms |
| Rated DC Current | 700 milliamps |