Vishay Intertechnology, Inc. INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER6N8J

Description
INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER6N8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER6N8J
INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER6N8J
INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER6N8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER6N8J-ND
Fixed Inductors IMC0603ER6N8J-ND
6.8nH Unshielded Inductor 430mA 200mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Inductor 430mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER6N8J IMC0603ER6N8J-ND
Product Name INDUCTOR 6.8NH 5% 0603 6.8nH 430mA - - Ceramic ¦5% Unshielded 200 mOhm Max 30 @ 1GHz 3.55GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 430 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details