Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER68NG01

Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER68NG01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER68NG01-ND
Fixed Inductors IMC0603ER68NG01-ND
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC0603ER68NG01-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers