Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER4N7S01

Description
4.7nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER4N7S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER4N7S01-ND
Fixed Inductors IMC0603ER4N7S01-ND
4.7nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7NH 0603 4.7nH 700mA - - - ¦0.3nH Unshielded 110 mOhm Max 20 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER4N7S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7NH 0603 4.7nH 700mA - - - ¦0.3nH Unshielded 110 mOhm Max 20 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER4N7S01
INDUCTOR WW 4.7NH 0603 4.7nH 700mA - - - ¦0.3nH Unshielded 110 mOhm Max 20 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER4N7S01
INDUCTOR WW 4.7NH 0603 4.7nH 700mA - - - ¦0.3nH Unshielded 110 mOhm Max 20 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7NH 0603 4.7nH 700mA - - - ¦0.3nH Unshielded 110 mOhm Max 20 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER4N7S01-ND IMC0603ER4N7S01
Product Name Fixed Inductors INDUCTOR WW 4.7NH 0603 4.7nH 700mA - - - ¦0.3nH Unshielded 110 mOhm Max 20 @ 250MHz 5.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details