47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
INDUCTOR WW 47NH 5% 0603 47nH 600mA - - - ¦5% Unshielded 280 mOhm Max 40 @ 200MHz 2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0603ER47NJ01-ND | IMC0603ER47NJ01 |
| Product Name | Fixed Inductors | INDUCTOR WW 47NH 5% 0603 47nH 600mA - - - ¦5% Unshielded 280 mOhm Max 40 @ 200MHz 2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |