Vishay Intertechnology, Inc. INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER47NJ

Description
INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER47NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER47NJ
INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER47NJ
INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER47NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER47NJ-ND
Fixed Inductors IMC0603ER47NJ-ND
47nH Unshielded Inductor 250mA 950mOhm Max 0603 (1608 Metric)

47nH Unshielded Inductor 250mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER47NJ IMC0603ER47NJ-ND
Product Name INDUCTOR 47NH 5% 0603 47nH 250mA - - Ceramic ¦5% Unshielded 950 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.9500 ohms 0.9500 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details