Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER3N9J

Description
3.9nH Unshielded Inductor 450mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Inductor 450mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER3N9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER3N9J-ND
Fixed Inductors IMC0603ER3N9J-ND
3.9nH Unshielded Inductor 450mA 150mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Inductor 450mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 3.9NH 5% 0603 3.9nH 450mA - - Ceramic ¦5% Unshielded 150 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER3N9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.9NH 5% 0603 3.9nH 450mA - - Ceramic ¦5% Unshielded 150 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER3N9J
INDUCTOR 3.9NH 5% 0603 3.9nH 450mA - - Ceramic ¦5% Unshielded 150 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER3N9J
INDUCTOR 3.9NH 5% 0603 3.9nH 450mA - - Ceramic ¦5% Unshielded 150 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.9NH 5% 0603 3.9nH 450mA - - Ceramic ¦5% Unshielded 150 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER3N9J-ND IMC0603ER3N9J
Product Name Fixed Inductors INDUCTOR 3.9NH 5% 0603 3.9nH 450mA - - Ceramic ¦5% Unshielded 150 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details