Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER39NJ01

Description
39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER39NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER39NJ01-ND
Fixed Inductors IMC0603ER39NJ01-ND
39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 39NH 5% 0603 39nH 600mA - - - ¦5% Unshielded 250 mOhm Max 43 @ 250MHz 2.2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER39NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 5% 0603 39nH 600mA - - - ¦5% Unshielded 250 mOhm Max 43 @ 250MHz 2.2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER39NJ01
INDUCTOR WW 39NH 5% 0603 39nH 600mA - - - ¦5% Unshielded 250 mOhm Max 43 @ 250MHz 2.2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER39NJ01
INDUCTOR WW 39NH 5% 0603 39nH 600mA - - - ¦5% Unshielded 250 mOhm Max 43 @ 250MHz 2.2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 5% 0603 39nH 600mA - - - ¦5% Unshielded 250 mOhm Max 43 @ 250MHz 2.2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER39NJ01-ND IMC0603ER39NJ01
Product Name Fixed Inductors INDUCTOR WW 39NH 5% 0603 39nH 600mA - - - ¦5% Unshielded 250 mOhm Max 43 @ 250MHz 2.2GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627322520C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details