Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER2N2S01

Description
2.2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER2N2S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER2N2S01-ND
Fixed Inductors IMC0603ER2N2S01-ND
2.2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2NH 0603 2.2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max - 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER2N2S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2NH 0603 2.2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max - 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER2N2S01
INDUCTOR WW 2.2NH 0603 2.2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max - 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER2N2S01
INDUCTOR WW 2.2NH 0603 2.2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max - 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2NH 0603 2.2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max - 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER2N2S01-ND IMC0603ER2N2S01
Product Name Fixed Inductors INDUCTOR WW 2.2NH 0603 2.2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max - 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data