Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER2N2S

Description
2.2nH Unshielded Inductor 500mA 90mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Inductor 500mA 90mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER2N2S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER2N2S-ND
Fixed Inductors IMC0603ER2N2S-ND
2.2nH Unshielded Inductor 500mA 90mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Inductor 500mA 90mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 2.2NH 0603 2.2nH 500mA - - Ceramic ¦0.3nH Unshielded 90 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER2N2S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.2NH 0603 2.2nH 500mA - - Ceramic ¦0.3nH Unshielded 90 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER2N2S
INDUCTOR 2.2NH 0603 2.2nH 500mA - - Ceramic ¦0.3nH Unshielded 90 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER2N2S
INDUCTOR 2.2NH 0603 2.2nH 500mA - - Ceramic ¦0.3nH Unshielded 90 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.2NH 0603 2.2nH 500mA - - Ceramic ¦0.3nH Unshielded 90 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER2N2S-ND IMC0603ER2N2S
Product Name Fixed Inductors INDUCTOR 2.2NH 0603 2.2nH 500mA - - Ceramic ¦0.3nH Unshielded 90 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
DCR 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details