Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER27NJ

Description
27nH Unshielded Inductor 300mA 550mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Inductor 300mA 550mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER27NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER27NJ-ND
Fixed Inductors IMC0603ER27NJ-ND
27nH Unshielded Inductor 300mA 550mOhm Max 0603 (1608 Metric)

27nH Unshielded Inductor 300mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 27NH 5% 0603 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER27NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 27NH 5% 0603 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER27NJ
INDUCTOR 27NH 5% 0603 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER27NJ
INDUCTOR 27NH 5% 0603 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 27NH 5% 0603 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER27NJ-ND IMC0603ER27NJ
Product Name Fixed Inductors INDUCTOR 27NH 5% 0603 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details