Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER22NJ01

Description
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER22NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER22NJ01-ND
Fixed Inductors IMC0603ER22NJ01-ND
22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 22NH 5% 0603 22nH 700mA - - - ¦5% Unshielded 220 mOhm Max 38 @ 250MHz 3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER22NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 5% 0603 22nH 700mA - - - ¦5% Unshielded 220 mOhm Max 38 @ 250MHz 3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER22NJ01
INDUCTOR WW 22NH 5% 0603 22nH 700mA - - - ¦5% Unshielded 220 mOhm Max 38 @ 250MHz 3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER22NJ01
INDUCTOR WW 22NH 5% 0603 22nH 700mA - - - ¦5% Unshielded 220 mOhm Max 38 @ 250MHz 3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22NH 5% 0603 22nH 700mA - - - ¦5% Unshielded 220 mOhm Max 38 @ 250MHz 3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER22NJ01-ND IMC0603ER22NJ01
Product Name Fixed Inductors INDUCTOR WW 22NH 5% 0603 22nH 700mA - - - ¦5% Unshielded 220 mOhm Max 38 @ 250MHz 3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers