Vishay Intertechnology, Inc. INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER22NJ

Description
INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER22NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER22NJ
INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER22NJ
INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER22NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER22NJ-ND
Fixed Inductors IMC0603ER22NJ-ND
22nH Unshielded Inductor 300mA 500mOhm Max 0603 (1608 Metric)

22nH Unshielded Inductor 300mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER22NJ IMC0603ER22NJ-ND
Product Name INDUCTOR 22NH 5% 0603 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 30 @ 500GHz 2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details