Vishay Intertechnology, Inc. INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER1N8S

Description
INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER1N8S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER1N8S
INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER1N8S
INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER1N8S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER1N8S-ND
Fixed Inductors IMC0603ER1N8S-ND
1.8nH Unshielded Inductor 500mA 80mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Inductor 500mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER1N8S IMC0603ER1N8S-ND
Product Name INDUCTOR 1.8NH 0603 1.8nH 500mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0018 microH
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 500 milliamps
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details