Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER1N5S

Description
1.5nH Unshielded Inductor 500mA 70mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Inductor 500mA 70mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER1N5S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER1N5S-ND
Fixed Inductors IMC0603ER1N5S-ND
1.5nH Unshielded Inductor 500mA 70mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Inductor 500mA 70mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 1.5NH 0603 1.5nH 500mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER1N5S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.5NH 0603 1.5nH 500mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER1N5S
INDUCTOR 1.5NH 0603 1.5nH 500mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER1N5S
INDUCTOR 1.5NH 0603 1.5nH 500mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.5NH 0603 1.5nH 500mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER1N5S-ND IMC0603ER1N5S
Product Name Fixed Inductors INDUCTOR 1.5NH 0603 1.5nH 500mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details