Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER12NJ01

Description
12nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER12NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER12NJ01-ND
Fixed Inductors IMC0603ER12NJ01-ND
12nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 12NH 5% 0603 12nH 700mA - - - ¦5% Unshielded 130 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER12NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 5% 0603 12nH 700mA - - - ¦5% Unshielded 130 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER12NJ01
INDUCTOR WW 12NH 5% 0603 12nH 700mA - - - ¦5% Unshielded 130 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER12NJ01
INDUCTOR WW 12NH 5% 0603 12nH 700mA - - - ¦5% Unshielded 130 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12NH 5% 0603 12nH 700mA - - - ¦5% Unshielded 130 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER12NJ01-ND IMC0603ER12NJ01
Product Name Fixed Inductors INDUCTOR WW 12NH 5% 0603 12nH 700mA - - - ¦5% Unshielded 130 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data