INDUCTOR WW 82NH 5% 0402 82nH 100mA - - - ¦5% Unshielded 1.25 Ohm Max 20 @ 150MHz 1.5GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
82nH Unshielded Wirewound Inductor 100mA 1.25Ohm Max 0402 (1005 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0402ER82NJ01 | IMC0402ER82NJ01-ND |
| Product Name | INDUCTOR WW 82NH 5% 0402 82nH 100mA - - - ¦5% Unshielded 1.25 Ohm Max 20 @ 150MHz 1.5GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0820 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 100 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |