Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER6N2K01

Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER6N2K01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER6N2K01-ND
Fixed Inductors IMC0402ER6N2K01-ND
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 6.2NH 10% 0402 6.2nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER6N2K01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.2NH 10% 0402 6.2nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER6N2K01
INDUCTOR WW 6.2NH 10% 0402 6.2nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER6N2K01
INDUCTOR WW 6.2NH 10% 0402 6.2nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.2NH 10% 0402 6.2nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER6N2K01-ND IMC0402ER6N2K01
Product Name Fixed Inductors INDUCTOR WW 6.2NH 10% 0402 6.2nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details