Vishay Intertechnology, Inc. INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER68NJ

Description
INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER68NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER68NJ
INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER68NJ
INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER68NJ
Product Name INDUCTOR 68NH 5% 0402 68nH 120mA - - Ceramic ¦5% Unshielded 4 Ohm Max 15 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Standards and Certifications RoHS
Inductance Range 0.0033 microH
View Details
2 suppliers
Fixed Inductors - 118-CE0603M-3N7DTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.3000 ohms
View Details