5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
INDUCTOR WW 5.6NH 10% 0402 5.6nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0402ER5N6K01-ND | IMC0402ER5N6K01 |
| Product Name | Fixed Inductors | INDUCTOR WW 5.6NH 10% 0402 5.6nH 760mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |