Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER56NJ01

Description
56nH Unshielded Wirewound Inductor 100mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 100mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER56NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER56NJ01-ND
Fixed Inductors IMC0402ER56NJ01-ND
56nH Unshielded Wirewound Inductor 100mA 970mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 100mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 56NH 5% 0402 56nH 100mA - - - ¦5% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER56NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 5% 0402 56nH 100mA - - - ¦5% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER56NJ01
INDUCTOR WW 56NH 5% 0402 56nH 100mA - - - ¦5% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER56NJ01
INDUCTOR WW 56NH 5% 0402 56nH 100mA - - - ¦5% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56NH 5% 0402 56nH 100mA - - - ¦5% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER56NJ01-ND IMC0402ER56NJ01
Product Name Fixed Inductors INDUCTOR WW 56NH 5% 0402 56nH 100mA - - - ¦5% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details