Vishay Intertechnology, Inc. INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER4N3J01

Description
INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER4N3J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER4N3J01
INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER4N3J01
INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER4N3J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER4N3J01-ND
Fixed Inductors IMC0402ER4N3J01-ND
4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER4N3J01 IMC0402ER4N3J01-ND
Product Name INDUCTOR WW 4.3NH 5% 0402 4.3nH 700mA - - - ¦5% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.0910 ohms 0.0910 ohms
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Surface Mount Inductors - 2125958P - RS Components, Ltd.
Specs
Inductance Range 10000 microH
Rated DC Current 46 milliamps
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers