FIXED IND 3.9NH 840MA 66MOHM SMD Product overview: IMC0402ER3N9S01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0402ER3N9S01 can be used for catalog matching and distributor lookup.
3.9nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)
INDUCTOR WW 3.9NH 0402 3.9nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-IMC0402ER3N9S01 | IMC0402ER3N9S01-ND | IMC0402ER3N9S01 |
| Product Name | SMD 840MA 66MOHM Inductor and Choke | Fixed Inductors | INDUCTOR WW 3.9NH 0402 3.9nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | |
| Inductance Range | 0.0039 microH | 0.0039 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |