Vishay Intertechnology, Inc. INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER3N6C01

Description
INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER3N6C01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER3N6C01
INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER3N6C01
INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER3N6C01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER3N6C01-ND
Fixed Inductors IMC0402ER3N6C01-ND
3.6nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER3N6C01 IMC0402ER3N6C01-ND
Product Name INDUCTOR WW 3.6NH 0402 3.6nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0036 microH
DCR 0.0660 ohms 0.0660 ohms
Rated DC Current 840 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details