Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER3N3S01

Description
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER3N3S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER3N3S01-ND
Fixed Inductors IMC0402ER3N3S01-ND
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER3N3S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER3N3S01
INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER3N3S01
INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER3N3S01-ND IMC0402ER3N3S01
Product Name Fixed Inductors INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.3nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0660 ohms 0.0660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Molded SMD Inductors - 1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers
Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers