3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)
INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0402ER3N3C01-ND | IMC0402ER3N3C01 |
| Product Name | Fixed Inductors | INDUCTOR WW 3.3NH 0402 3.3nH 840mA - - - ¦0.2nH Unshielded 66 mOhm Max 20 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| DCR | 0.0660 ohms | 0.0660 ohms |