TE Connectivity Molded SMD Inductors 1-2176737-2

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .12 Inductance (MICHEN) : .003 Passive Component Tolerance (PCT) : .3 Self Resonant Frequency (MHZ) : 6000 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .12 Inductance (MICHEN) : .003 Passive Component Tolerance (PCT) : .3 Self Resonant Frequency (MHZ) : 6000 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1-2176737-2
Molded SMD Inductors 1-2176737-2
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .12 Inductance (MICHEN) : .003 Passive Component Tolerance (PCT) : .3 Self Resonant Frequency (MHZ) : 6000 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 800
  • DC Resistance (OHM) : .12
  • Inductance (MICHEN) : .003
  • Passive Component Tolerance (PCT) : .3
  • Self Resonant Frequency (MHZ) : 6000

Other


  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Multilayer Metal Paste
  • Package Size Code : 0402

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-2176737-2
Product Name Molded SMD Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
Inductance Tolerance 0.3000 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Power Inductors - 1-2176788-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details