Vishay Intertechnology, Inc. INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER39NJ

Description
INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER39NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER39NJ
INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER39NJ
INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER39NJ
Product Name INDUCTOR 39NH 5% 0402 39nH 150mA - - Ceramic ¦5% Unshielded 1.7 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567693P - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.2600 ohms
Rated DC Current 500 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details